ASUS logo

ASUS X550ZA-MS51-1081ANBDHK laptop AMD A10 A10-7400P 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51449
Info modified on:
02 Feb 2025, 22:58:25
Short summary description ASUS X550ZA-MS51-1081ANBDHK laptop AMD A10 A10-7400P 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS X550ZA-MS51-1081ANBDHK, AMD A10, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS X550ZA-MS51-1081ANBDHK laptop AMD A10 A10-7400P 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS X550ZA-MS51-1081ANBDHK. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7400P, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.