ASUS Vivobook 15 X540NA-GQ007, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Vivobook 15 X540NA-GQ007. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Linux. Product colour: Black, Chocolate. Weight: 2 kg