ASUS X53U-SX021D-BE, AMD C, 1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS X53U-SX021D-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Brown