ASUS logo

ASUS Vivobook 15 X510UQ-BQ359 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® 940MX Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99813
Info modified on:
25 Jan 2025, 22:57:18
Short summary description ASUS Vivobook 15 X510UQ-BQ359 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® 940MX Grey:

ASUS Vivobook 15 X510UQ-BQ359, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X510UQ-BQ359 laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB 1 TB HDD NVIDIA® GeForce® 940MX Grey:

ASUS Vivobook 15 X510UQ-BQ359. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 940MX. Product colour: Grey. Weight: 1,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.