ASUS X401A-WX057V, Intel® Pentium®, 2,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
ASUS X401A-WX057V. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,85 kg