ASUS logo

ASUS Notebook V1S T7300 2GB 160GB 15.4'' ViB Intel® Core™2 Duo 39,1 cm (15.4") DDR2-SDRAM NVIDIA® GeForce® 8600 GT

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17857
Info modified on:
23 Jan 2025, 18:59:56
Short summary description ASUS Notebook V1S T7300 2GB 160GB 15.4'' ViB Intel® Core™2 Duo 39,1 cm (15.4") DDR2-SDRAM NVIDIA® GeForce® 8600 GT:

ASUS Notebook V1S T7300 2GB 160GB 15.4'' ViB, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS Notebook V1S T7300 2GB 160GB 15.4'' ViB Intel® Core™2 Duo 39,1 cm (15.4") DDR2-SDRAM NVIDIA® GeForce® 8600 GT:

ASUS Notebook V1S T7300 2GB 160GB 15.4'' ViB. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® 8600 GT. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.