ASUS logo

ASUS Zenbook UX21E Intel® Core™ i5 i5-2467M 29,5 cm (11.6") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium, Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46859
Info modified on:
23 Jan 2025, 18:43:17
Short summary description ASUS Zenbook UX21E Intel® Core™ i5 i5-2467M 29,5 cm (11.6") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium, Metallic:

ASUS Zenbook UX21E, Intel® Core™ i5, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX21E Intel® Core™ i5 i5-2467M 29,5 cm (11.6") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Aluminium, Metallic:

ASUS Zenbook UX21E. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Aluminium, Metallic. Weight: 1,1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.