ASUS logo

ASUS TUF Gaming TUF-RTX3070-8G-GAMING graphics card NVIDIA GeForce RTX 3070 8 GB GDDR6

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119398
Info modified on:
02 Sept 2024, 20:24:58
Short summary description ASUS TUF Gaming TUF-RTX3070-8G-GAMING graphics card NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS TUF Gaming TUF-RTX3070-8G-GAMING, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS TUF Gaming TUF-RTX3070-8G-GAMING graphics card NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS TUF Gaming TUF-RTX3070-8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.