ASUS Vivobook Flip TP301UA-DW080T, Intel® Core™ i3, 2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 1 TB
ASUS Vivobook Flip TP301UA-DW080T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black