ASUS logo

ASUS Transformer Book Flip TP200SA-0233GN3050 laptop Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46224
Info modified on:
02 Feb 2025, 22:50:30
Short summary description ASUS Transformer Book Flip TP200SA-0233GN3050 laptop Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Home Silver:

ASUS Transformer Book Flip TP200SA-0233GN3050, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book Flip TP200SA-0233GN3050 laptop Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Home Silver:

ASUS Transformer Book Flip TP200SA-0233GN3050. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.