ASUS Transformer Pad TF701T-1B014A, 25,6 cm (10.1"), 2560 x 1600 pixels, 32 GB, 2 GB, Android 4.2, Black
ASUS Transformer Pad TF701T-1B014A. Display diagonal: 25,6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,9 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 4. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 570 g. Operating system installed: Android 4.2. Product colour: Black