ASUS Transformer Book T300CHI-FL008, Intel® Core™ M, 1,2 GHz, 31,8 cm (12.5"), 2560 x 1440 pixels, 8 GB, 128 GB
ASUS Transformer Book T300CHI-FL008. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y71, Processor frequency: 1,2 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Product colour: Black