ASUS logo

ASUS Transformer Book T300CHI-FL005H laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71668
Info modified on:
01 Feb 2025, 05:35:48
Short summary description ASUS Transformer Book T300CHI-FL005H laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

ASUS Transformer Book T300CHI-FL005H, Intel® Core™ M, 0,8 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Book T300CHI-FL005H laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

ASUS Transformer Book T300CHI-FL005H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0,8 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.