ASUS logo

ASUS S551LA-CJ154H laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 774 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19817
Info modified on:
02 Feb 2025, 22:54:40
Short summary description ASUS S551LA-CJ154H laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 774 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS S551LA-CJ154H, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 774 GB

Long summary description ASUS S551LA-CJ154H laptop Intel® Core™ i5 i5-4200U 39,6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 774 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 8 Black, Stainless steel:

ASUS S551LA-CJ154H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.