ASUS logo

ASUS Vivobook S14 S430UN-0022F8250U laptop Intel® Core™ i5 i5-8250U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26733
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Vivobook S14 S430UN-0022F8250U laptop Intel® Core™ i5 i5-8250U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S430UN-0022F8250U, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Vivobook S14 S430UN-0022F8250U laptop Intel® Core™ i5 i5-8250U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S430UN-0022F8250U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.