ASUS P PT2001-BE004R, 49,5 cm (19.5"), HD+, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1
ASUS P PT2001-BE004R. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 820M. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black