ASUS P8B-E/4L, Dual-channel, ECC, 1066,1333 MHz, 0, 1, 5, 10, Intel® 82574L, Intel® C204
ASUS P8B-E/4L. Memory channels: Dual-channel, ECC сompatibility: ECC, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Intel® 82574L. Motherboard chipset: Intel® C204, Certification: FCC, CE. BIOS type: UEFI