ASUS logo

ASUS P P3-P5G43 PC/workstation barebone Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34233
Info modified on:
26 Nov 2020, 15:03:04
Short summary description ASUS P P3-P5G43 PC/workstation barebone Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T):

ASUS P P3-P5G43, Low Profile (Slimline), Intel® G43 Express, LGA 775 (Socket T), 220 W

Long summary description ASUS P P3-P5G43 PC/workstation barebone Low Profile (Slimline) Intel® G43 Express LGA 775 (Socket T):

ASUS P P3-P5G43. Chassis type: Low Profile (Slimline). Motherboard chipset: Intel® G43 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 220 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.