ASUS logo

ASUSPRO P2520LA-XO0385T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79873
Info modified on:
22 Jan 2025, 04:58:04
Short summary description ASUSPRO P2520LA-XO0385T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Black:

ASUSPRO P2520LA-XO0385T, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO P2520LA-XO0385T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Black:

ASUSPRO P2520LA-XO0385T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.