ASUS N61JV-JX388V, Intel® Core™ i5, 2,4 GHz, 40,6 cm (16"), 1366 x 768 pixels, 4 GB, 640 GB
ASUS N61JV-JX388V. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 40,6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 325M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2,8 kg