ASUS logo

ASUS M4A78T-E motherboard AMD 790GX Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175993
Info modified on:
30 Oct 2024, 13:06:08
Short summary description ASUS M4A78T-E motherboard AMD 790GX Socket AM3 ATX:

ASUS M4A78T-E, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, 512 MB

Long summary description ASUS M4A78T-E motherboard AMD 790GX Socket AM3 ATX:

ASUS M4A78T-E. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 512 MB, Graphics card: Radeon HD 3300. LAN controller: Atheros L1E, Networking features: Gigabit Ethernet

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.