ASUS MB M4A785-M mATX AM2 Plus 785G, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 1+0, JBOD, 512 MB
ASUS MB M4A785-M mATX AM2 Plus 785G. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 1+0, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8112L, Networking features: 10/100/1000 Mbps