ASUS M M11BB-NR029S, 3,7 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
ASUS M M11BB-NR029S. Processor frequency: 3,7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8670D. Operating system installed: Windows 8.1. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black