ASUS logo

ASUS KFSN4-DRE/2S motherboard NVIDIA nForce Pro 2200 Socket F (1207) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28562
Info modified on:
30 Oct 2024, 13:10:59
Short summary description ASUS KFSN4-DRE/2S motherboard NVIDIA nForce Pro 2200 Socket F (1207) SSI EEB:

ASUS KFSN4-DRE/2S, AMD, Socket F (1207), 64 GB, ECC, 0, 1, 5, 10, JBOD, Broadcom BCM5721

Long summary description ASUS KFSN4-DRE/2S motherboard NVIDIA nForce Pro 2200 Socket F (1207) SSI EEB:

ASUS KFSN4-DRE/2S. Processor manufacturer: AMD, Processor socket: Socket F (1207). Maximum internal memory: 64 GB, ECC сompatibility: ECC. RAID levels: 0, 1, 5, 10, JBOD. LAN controller: Broadcom BCM5721. Motherboard form factor: SSI EEB, Motherboard chipset: NVIDIA nForce Pro 2200

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.