ASUS logo

ASUS Placa Base M2N-MX SE Plus + Windows Vista Home Premium Edition Socket AM2 micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74390
Info modified on:
30 Oct 2024, 13:06:56
Short summary description ASUS Placa Base M2N-MX SE Plus + Windows Vista Home Premium Edition Socket AM2 micro ATX:

ASUS Placa Base M2N-MX SE Plus + Windows Vista Home Premium Edition, AMD, Socket AM2, 4 GB, Non-ECC, 0, 1, Fast Ethernet

Long summary description ASUS Placa Base M2N-MX SE Plus + Windows Vista Home Premium Edition Socket AM2 micro ATX:

ASUS Placa Base M2N-MX SE Plus + Windows Vista Home Premium Edition. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.