ASUS logo

ASUS GT710-SL-1GD5 graphics card NVIDIA GeForce GT 710 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80362
Info modified on:
02 Sept 2024, 20:23:26
Short summary description ASUS GT710-SL-1GD5 graphics card NVIDIA GeForce GT 710 1 GB GDDR5:

ASUS GT710-SL-1GD5, GeForce GT 710, 1 GB, GDDR5, 32 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT710-SL-1GD5 graphics card NVIDIA GeForce GT 710 1 GB GDDR5:

ASUS GT710-SL-1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 32 bit, Memory clock speed: 5012 MHz. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.