ASUS ROG GL10DH-DBR560, 3,7 GHz, AMD Ryzen™ 5, 3400G, 8 GB, 512 GB, Windows 10
ASUS ROG GL10DH-DBR560. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 11, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Wi-Fi. Operating system installed: Windows 10. Power supply: 500 W. Product type: PC. Weight: 8 kg. Product colour: Black