ASUS ROG G75VW-T1125V, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 6 GB, 750 GB, Windows 7 Home Premium
ASUS ROG G75VW-T1125V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 4,28 kg