ASUS logo

ASUS ROG G750JZ-T4146H laptop Intel® Core™ i7 i7-4860HQ 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36903
Info modified on:
24 Jan 2025, 20:47:06
Short summary description ASUS ROG G750JZ-T4146H laptop Intel® Core™ i7 i7-4860HQ 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS ROG G750JZ-T4146H, Intel® Core™ i7, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description ASUS ROG G750JZ-T4146H laptop Intel® Core™ i7 i7-4860HQ 43,9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS ROG G750JZ-T4146H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4860HQ, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® Iris™ Pro Graphics 5200. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.