ASUS ROG G53SX-S1192V-BE, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 8 GB, 1,5 TB, Windows 7 Home Premium
ASUS ROG G53SX-S1192V-BE. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,92 kg