ASUS logo

ASUS F751LK-TY083H laptop Intel® Core™ i5 i5-4210U 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66240
Info modified on:
25 Jan 2025, 22:07:25
Short summary description ASUS F751LK-TY083H laptop Intel® Core™ i5 i5-4210U 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel:

ASUS F751LK-TY083H, Intel® Core™ i5, 1,7 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description ASUS F751LK-TY083H laptop Intel® Core™ i5 i5-4210U 43,9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Stainless steel:

ASUS F751LK-TY083H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.