ASUS F3KA-AP036C, DE, 2,2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB, Windows Vista Home Premium
ASUS F3KA-AP036C, DE. Processor model: TL-64, Processor frequency: 2,2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: Windows Vista Home Premium. Weight: 2,75 kg