ASUS logo

ASUS EN8600GT/HTDI/256M graphics card GeForce 8600 GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46276
Info modified on:
22 Nov 2017, 02:24:56
Short summary description ASUS EN8600GT/HTDI/256M graphics card GeForce 8600 GT GDDR3:

ASUS EN8600GT/HTDI/256M, GeForce 8600 GT, GDDR3, 128 bit, 1400 MHz, 3840 x 2400 pixels

Long summary description ASUS EN8600GT/HTDI/256M graphics card GeForce 8600 GT GDDR3:

ASUS EN8600GT/HTDI/256M. Graphics processor: GeForce 8600 GT, Processor frequency: 540 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.