ASUS EAX300SE/TD/P/128M, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels
ASUS EAX300SE/TD/P/128M. Processor frequency: 325 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5