ASUS Pro Series BM1AF-I74790538F, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 7 Professional
ASUS Pro Series BM1AF-I74790538F. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Weight: 13,5 kg. Product colour: Black