ASUS logo

ASUS BM1AE Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42103
Info modified on:
26 Jun 2024, 10:20:54
Short summary description ASUS BM1AE Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black:

ASUS BM1AE, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, FreeDOS

Long summary description ASUS BM1AE Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD FreeDOS Tower PC Black:

ASUS BM1AE. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Weight: 13,5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.