ASUS logo

ASUS BDS-700 Black Full HD 2 GB 7.1 channels Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24679
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BDS-700 Black Full HD 2 GB 7.1 channels Wi-Fi:

ASUS BDS-700, Black, ASF, AVI, DIVX, FLV, M2TS, M4V, MKV, MOV, MP4, MPEG, MPG, MTS, RMVB, TS, VOB, WMV, BMP, GIF, JPEG XR, JPG, PNG, TIF, ass, smi, srt, sub+idx, AAC, AIFF, FLAC, M4A, MKA, MP3, OGG, WAV, WMA, Flash

Long summary description ASUS BDS-700 Black Full HD 2 GB 7.1 channels Wi-Fi:

ASUS BDS-700. Product colour: Black, Video formats supported: ASF, AVI, DIVX, FLV, M2TS, M4V, MKV, MOV, MP4, MPEG, MPG, MTS, RMVB, TS, VOB, WMV, Image formats supported: BMP, GIF, JPEG XR, JPG, PNG, TIF. Storage media type: Flash, Total storage capacity: 2 GB, Supported file systems: ext3, FAT16, FAT32, NTFS. HD type: Full HD. Audio output channels: 7.1 channels, Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Signal-to-Noise Ratio (SNR): 115 dB. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.