ASUS logo

ASUS B1MR data projector Standard throw projector 900 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56563
Info modified on:
14 Mar 2024, 19:30:22
Short summary description ASUS B1MR data projector Standard throw projector 900 ANSI lumens DLP WXGA (1280x800) 3D Black:

ASUS B1MR, 900 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 792,5 - 3886,2 mm (31.2 - 153"), 4:3, 16:10, 16:9

Long summary description ASUS B1MR data projector Standard throw projector 900 ANSI lumens DLP WXGA (1280x800) 3D Black:

ASUS B1MR. Projector brightness: 900 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h. Zoom ratio: Fixed, Throw ratio: 0.9:1, Offset: 105%. Analog signal format system: NTSC. Compatible memory cards: SD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.