ASUS logo

ASUS A8JR-4P027, CZ Intel® Core™2 Duo T5500 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X2300

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29991
Info modified on:
23 Jan 2025, 19:15:41
Short summary description ASUS A8JR-4P027, CZ Intel® Core™2 Duo T5500 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X2300:

ASUS A8JR-4P027, CZ, Intel® Core™2 Duo, 1,66 GHz, 35,6 cm (14"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS A8JR-4P027, CZ Intel® Core™2 Duo T5500 35,6 cm (14") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X2300:

ASUS A8JR-4P027, CZ. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X2300. Weight: 2,39 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.