ASUS logo

ASUS Dual -RX5700-O8G-EVO AMD Radeon RX 5700 8 GB GDDR6

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119236
Info modified on:
02 Sept 2024, 20:24:14
Short summary description ASUS Dual -RX5700-O8G-EVO AMD Radeon RX 5700 8 GB GDDR6:

ASUS Dual -RX5700-O8G-EVO, Radeon RX 5700, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description ASUS Dual -RX5700-O8G-EVO AMD Radeon RX 5700 8 GB GDDR6:

ASUS Dual -RX5700-O8G-EVO. Graphics processor family: AMD, Graphics processor: Radeon RX 5700, Processor frequency: 1515 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.1, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Multi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.