ASUS logo

ASUS MW203 mouse Office Right-hand RF Wireless + Bluetooth Optical 2400 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92399
Info modified on:
14 Jun 2024, 10:21:15
Short summary description ASUS MW203 mouse Office Right-hand RF Wireless + Bluetooth Optical 2400 DPI:

ASUS MW203, Right-hand, Optical, RF Wireless + Bluetooth, 2400 DPI, Black

Long summary description ASUS MW203 mouse Office Right-hand RF Wireless + Bluetooth Optical 2400 DPI:

ASUS MW203. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 2400 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.