ASUS logo

ASUS Espada GT200 mouse Gaming Ambidextrous USB Type-A Optical 4000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152520
Info modified on:
14 Mar 2024, 19:47:44
Short summary description ASUS Espada GT200 mouse Gaming Ambidextrous USB Type-A Optical 4000 DPI:

ASUS Espada GT200, Ambidextrous, Optical, USB Type-A, 4000 DPI, Black

Long summary description ASUS Espada GT200 mouse Gaming Ambidextrous USB Type-A Optical 4000 DPI:

ASUS Espada GT200. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.