ASUS logo

ASUS WS C246M PRO/SE Intel C246 LGA 1151 (Socket H4)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110481
Info modified on:
20 Dec 2024, 05:02:55
Short summary description ASUS WS C246M PRO/SE Intel C246 LGA 1151 (Socket H4):

ASUS WS C246M PRO/SE, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, Intel® Xeon®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS WS C246M PRO/SE Intel C246 LGA 1151 (Socket H4):

ASUS WS C246M PRO/SE. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. LAN controller: Intel® I210-AT, Intel I219LM. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel C246

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.