ASUS Zen AiO ZN270IEGK-RA041T, 68,6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home
ASUS Zen AiO ZN270IEGK-RA041T. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 940MX. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Grey