ASUS logo

ASUS U500MA-R4700G008T AMD Ryzen™ 7 4700G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39333
Info modified on:
11 Nov 2024, 16:50:52
Short summary description ASUS U500MA-R4700G008T AMD Ryzen™ 7 4700G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Tower PC Black:

ASUS U500MA-R4700G008T, 2,6 GHz, AMD Ryzen™ 7, 16 GB, 512 GB, DVD±RW, Windows 10 Home

Long summary description ASUS U500MA-R4700G008T AMD Ryzen™ 7 4700G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 1030 Windows 10 Home Mini Tower PC Black:

ASUS U500MA-R4700G008T. Processor frequency: 2,6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 4700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home. Chassis type: Mini Tower. Product type: PC. Weight: 5,59 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.