ASUS logo

ASUS M M51AD-DE002S Intel® Core™ i7 i7-4770S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27758
Info modified on:
07 Oct 2024, 17:48:39
Short summary description ASUS M M51AD-DE002S Intel® Core™ i7 i7-4770S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8 Desktop PC Black:

ASUS M M51AD-DE002S, 3,1 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi DL, Windows 8

Long summary description ASUS M M51AD-DE002S Intel® Core™ i7 i7-4770S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Windows 8 Desktop PC Black:

ASUS M M51AD-DE002S. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.