ASUS logo

ASUS ExpertBook B5 B5602CBN-MB0301X Intel® Core™ i7 i7-1260P Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A350M Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25914
Info modified on:
22 Jan 2025, 21:57:32
Short summary description ASUS ExpertBook B5 B5602CBN-MB0301X Intel® Core™ i7 i7-1260P Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A350M Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B5 B5602CBN-MB0301X, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description ASUS ExpertBook B5 B5602CBN-MB0301X Intel® Core™ i7 i7-1260P Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Intel Arc A350M Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B5 B5602CBN-MB0301X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: Intel Arc A350M. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.