ASUS logo

ASUS ROG Strix G16 G614JI#B0BT542Y2N Intel® Core™ i9 i9-13980HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7660
Info modified on:
01 Feb 2025, 05:34:14
Short summary description ASUS ROG Strix G16 G614JI#B0BT542Y2N Intel® Core™ i9 i9-13980HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Grey:

ASUS ROG Strix G16 G614JI#B0BT542Y2N, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Grey

Long summary description ASUS ROG Strix G16 G614JI#B0BT542Y2N Intel® Core™ i9 i9-13980HX Laptop 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Grey:

ASUS ROG Strix G16 G614JI#B0BT542Y2N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Product colour: Grey. Weight: 2,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.