ASUS F3SV-AS147C, BE, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1440 x 900 pixels, 2 GB, 160 GB
ASUS F3SV-AS147C, BE. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,95 kg