ASUS F6A-3P034G, Intel® Core™2 Duo, 2,26 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 3 GB, 250 GB
ASUS F6A-3P034G. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Ultimate. Weight: 1,95 kg